Status: | Unknown |
---|---|
Series: | LI Series |
RoHS: | Unknown |
Prices starting from US$0.0314
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0355
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.0314
|
90,000
in stock
|
Buy Now | |
element14
from US$0.0352
|
30,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.0393
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrite Case Style | 0402 [1005 Metric] |
---|---|
Impedance @ 100MHz | 30ohm |
DC Current Rating | 500mA |
Product Range | LI Series |
DC Resistance Max | 0.3ohm |
Impedance Tolerance | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ferrite Mounting | SMD |
Ferchipbdbb,1Ln,0402,li30X500X0.300 Rohs Compliant: Yes |Laird LI0402E300R-10 | Newark Electronics |
Ferrite Bead, 0402 [1005 Metric], 30 Ohm, 500 mA, 300 Milliohm | Avnet America |
FERRITE, BEAD, 1005, 100MHZ, 30R | element14 |
EMI Ferrite Chip Bead, 0402, 500MA, 30 Ohms @100MHz, DCR Max 0.30Ohm | Laird Performance Materials LI0402E300R-10 | RS Americas |
Where can I find additional details, specifications and documents for a LI0402E300R-10?
Additional datasheets, footprints and schematics for LI0402E300R-10 are listed on our Part Details page. You can also find images and similar parts to LI0402E300R-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LI0402E300R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LI0402E300R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LI0402E300R-10 fall under?
The LI0402E300R-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > EMC / RFI Suppression.
Can I view similar or alternative parts?
You can view similar parts to LI0402E300R-10 when available in the EMC / RFI Suppression range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LI0402E300R-10 you can contact the distributor directly for product support, shipping queries etc.
Is the LI0402E300R-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LI0402E300R-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS Americas have stock available or on a lead time for LI0402E300R-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LI0402E300R-10 often in real-time on the comparison pages.
What if I can't find stock of LI0402E300R-10?
You can fill out our help required form which you can use to request a quote for LI0402E300R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.