Status: | Unknown |
---|---|
Series: | LGA80D Series |
RoHS: | Unknown |
Prices starting from US$29.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.24
|
No stock
|
Buy Now | |
Sager
from US$32.17
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$38.49
|
4
in stock
|
Buy Now | |
Avnet America
from US$34.58
|
4
in stock
|
Buy Now | |
Avnet Asia
from US$34.94
|
-
|
Buy Now | |
TTI Europe
from US$31.56
|
-
|
Buy Now | |
Farnell
from US$29.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Output Power Max | 200W |
---|---|
Output Voltage Min | 600mV |
Output Voltage Max | 5.2V |
Output Current Max | 80A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DIP |
Input Voltage DC Min | 7.5V |
Input Voltage DC Max | 14V |
Height | 12.2mm |
Depth | 25.4mm |
Width | 12.7mm |
Product Range | LGA80D Series |
SVHC | No SVHC (15-Jan-2018) |
Dual 40A Channel Digital/Analogue Pol Dcdc 7.5-14Vin, 0.6-5.2Vout |Artesyn Embedded Technologies LGA80D-00DADJJ | Newark Electronics |
DC/DC Converter Non-isolated 80A Digital | RS |
Where can I find additional details, specifications and documents for a LGA80D-00DADJJ?
Additional datasheets, footprints and schematics for LGA80D-00DADJJ are listed on our Part Details page. You can also find images and similar parts to LGA80D-00DADJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGA80D-00DADJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGA80D-00DADJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGA80D-00DADJJ fall under?
The LGA80D-00DADJJ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LGA80D-00DADJJ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGA80D-00DADJJ you can contact the distributor directly for product support, shipping queries etc.
Is the LGA80D-00DADJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LGA80D-00DADJJ have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, RS and Avnet Asia have stock available or on a lead time for LGA80D-00DADJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGA80D-00DADJJ often in real-time on the comparison pages.
What if I can't find stock of LGA80D-00DADJJ?
You can fill out our help required form which you can use to request a quote for LGA80D-00DADJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.