Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 92W |
Output Voltage Min | 600mV |
Output Voltage Max | 3.3V |
Output Current Max | 50A |
DC / DC Converter Output Type | Adjustable |
Input Voltage DC Min | 7.5V |
RoHS Compliant | Yes |
Dc-Dc Converter, Pol, 0.6V To 5V, 50A | Newark Electronics |
Where can I find additional details, specifications and documents for a LGA50D-01DADJLPJ?
Additional datasheets, footprints and schematics for LGA50D-01DADJLPJ are listed on our Part Details page. You can also find images and similar parts to LGA50D-01DADJLPJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGA50D-01DADJLPJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGA50D-01DADJLPJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGA50D-01DADJLPJ fall under?
The LGA50D-01DADJLPJ is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to LGA50D-01DADJLPJ when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGA50D-01DADJLPJ you can contact the distributor directly for product support, shipping queries etc.
Is the LGA50D-01DADJLPJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LGA50D-01DADJLPJ have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for LGA50D-01DADJLPJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGA50D-01DADJLPJ often in real-time on the comparison pages.
What if I can't find stock of LGA50D-01DADJLPJ?
You can fill out our help required form which you can use to request a quote for LGA50D-01DADJLPJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.