| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Power Supply Approvals | ITE |
|---|---|
| Output Power Max | 50W |
| Output Voltage Min | 590mV |
| Output Voltage Max | 5.1V |
| Output Current Max | 10A |
| DC / DC Converter Output Type | Adjustable |
| DC / DC Converter Type | Non Isolated POL |
| Input Voltage DC Min | 3V |
| RoHS Compliant | Yes |
| Dc-Dc Converter, 0.59V To 5.1V, Module | Newark Electronics |
| Non Isolated Board Mount DC/DC Converter, Surface Mount Device, 50 W, 590 mV, 5.1 V, 10 A, 3.4 V, 14 V, Adjustable | Avnet America |
| Non-Isolated DC/DC Converters 50W 0.59-5.1 @ 10A 16.26x16.26x3.27mm | Sager |
Where can I find additional details, specifications and documents for a LGA10C-00SADJJ.?
Additional datasheets, footprints and schematics for LGA10C-00SADJJ. are listed on our Part Details page. You can also find images and similar parts to LGA10C-00SADJJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LGA10C-00SADJJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LGA10C-00SADJJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LGA10C-00SADJJ. fall under?
The LGA10C-00SADJJ. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to LGA10C-00SADJJ. when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LGA10C-00SADJJ. you can contact the distributor directly for product support, shipping queries etc.
Is the LGA10C-00SADJJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LGA10C-00SADJJ. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for LGA10C-00SADJJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LGA10C-00SADJJ. often in real-time on the comparison pages.
What if I can't find stock of LGA10C-00SADJJ.?
You can fill out our help required form which you can use to request a quote for LGA10C-00SADJJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.