Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
2,044
in stock
|
Buy Now | |
element14
from US$0.50
|
2,044
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,044
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
1,450
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Output Current | 500mA |
RoHS Compliant | Yes |
Ldo, Fixed, 5V, 0.5A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.5A, -40 TO 125DEG C | element14 |
LDO Voltage Regulators 5.0V 0.5A Positive | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 5V 0.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
LDO Regulator 5V 0.5A TO-220 | RS |
Where can I find additional details, specifications and documents for a LF50ABV?
Additional datasheets, footprints and schematics for LF50ABV are listed on our Part Details page. You can also find images and similar parts to LF50ABV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF50ABV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF50ABV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF50ABV fall under?
The LF50ABV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF50ABV when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF50ABV you can contact the distributor directly for product support, shipping queries etc.
Is the LF50ABV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LF50ABV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for LF50ABV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF50ABV often in real-time on the comparison pages.
What if I can't find stock of LF50ABV?
You can fill out our help required form which you can use to request a quote for LF50ABV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.