Status: | Unknown |
---|---|
Series: | 3.3V 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
630
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
8,767
in stock
|
Buy Now | |
element14
from US$0.73
|
8,767
in stock
|
Buy Now | |
Farnell
from US$0.69
|
8,767
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
7,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
4,122
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
1,975
in stock
|
Buy Now | |
Distrelec
from US$0.96
|
1,890
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
1,740
in stock
|
Buy Now | |
Micros
from US$0.54
|
540
in stock
|
Buy Now | |
Avnet Silica
-
|
4,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 33 |
Device Marking | LF33CV |
IC Generic Number | 33 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 16V |
Supply Voltage Min | 4.3V |
Voltage Regulator Type | Positive Fixed LDO |
Fixed Ldo Voltage Regulator, 3V To 16V, 400Mv Dropout, 3.3Vout, 0.5Aout, To-220-3 Rohs Compliant: Yes |Stmicroelectronics LF33CV | Newark Electronics |
IC, V REG LDO +3.3V, TO-220-3 | element14 |
LFXX Series 500 mA 3.3 V Fixed VLDO Voltage Regulator with Inhibit - TO-220 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 3.3V 0.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
ST LDO Voltage Regulator 3.3V 500mA TO-220 | Distrelec |
LDO U-Reg +3,3V 1A TO220 | Schukat Electronic |
500mA,3.3V,LDO Voltage Regulator,LF33CV | RS |
Positive Voltage Regulator, VLDO, 3.3V, 0.5A, 2%, 0.4V dropout, -40÷125°C | Micros |
Where can I find additional details, specifications and documents for a LF33CV?
Additional datasheets, footprints and schematics for LF33CV are listed on our Part Details page. You can also find images and similar parts to LF33CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF33CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF33CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF33CV fall under?
The LF33CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF33CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF33CV you can contact the distributor directly for product support, shipping queries etc.
Is the LF33CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF33CV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for LF33CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF33CV often in real-time on the comparison pages.
What if I can't find stock of LF33CV?
You can fill out our help required form which you can use to request a quote for LF33CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.