Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
1,860
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
3,611
in stock
|
Buy Now | |
element14
from US$0.64
|
3,611
in stock
|
Buy Now | |
Farnell
from US$0.61
|
3,611
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 12V |
Output Current | 500mA |
RoHS Compliant | Yes |
Ldo, Fixed, 12V, 0.5A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 12V, 0.5A, -40 TO 125DEG C | element14 |
LDO Regulator 12V 0.5A DPAK | RS |
LDO Regulator Pos 12V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
LFXX Series 500 mA 12 V Fixed LDO Voltage Regulator with Inhibit - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a LF120CDT-TR?
Additional datasheets, footprints and schematics for LF120CDT-TR are listed on our Part Details page. You can also find images and similar parts to LF120CDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LF120CDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LF120CDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LF120CDT-TR fall under?
The LF120CDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LF120CDT-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LF120CDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LF120CDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LF120CDT-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for LF120CDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LF120CDT-TR often in real-time on the comparison pages.
What if I can't find stock of LF120CDT-TR?
You can fill out our help required form which you can use to request a quote for LF120CDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.