Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
3,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,802
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
853
in stock
|
Buy Now | |
Micros
from US$0.99
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 18V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 0.02% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.15A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 18V |
Supply Voltage Max | 20V |
Supply Voltage Min | 4V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed Positive LDO Linear |
LDO Regulator 3.3V 0.1A TO92 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
ST LE33CZ-TR LDO Regulator 3.3V 0.1A 2% TO92 Tape / Reel | Rapid Electronics |
Positive Voltage Regulator, VLDO, 3.3V, 0.1A, 2%, 0.2V dropout, -40÷125°C | Micros |
LDO Regulator Pos 3.3V 0.1A 3-Pin TO-92 T/R | Avnet Silica |
LEXX Series 100 mA 3.3 V Fixed Output VLDO Voltage Regulator with Inhibit -TO-92 | Future Electronics |
IC, LDO VOLT REG, 0.15A, 3.3V, TO-92-3 | element14 |
Where can I find additional details, specifications and documents for a LE33CZ-TR?
Additional datasheets, footprints and schematics for LE33CZ-TR are listed on our Part Details page. You can also find images and similar parts to LE33CZ-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LE33CZ-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LE33CZ-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LE33CZ-TR fall under?
The LE33CZ-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LE33CZ-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LE33CZ-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LE33CZ-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LE33CZ-TR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Micros and Avnet Silica have stock available or on a lead time for LE33CZ-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LE33CZ-TR often in real-time on the comparison pages.
What if I can't find stock of LE33CZ-TR?
You can fill out our help required form which you can use to request a quote for LE33CZ-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.