LDS3985M30R Power Management ICs - PMIC by STMicroelectronics

LDO, FIXED, 3V, 0.3A, -40 TO 125DEG CDropout

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
2,782
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.52
2,782
in stock
Buy Now
Logo for element14
element14
from US$0.45
2,782
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 3V
Output Current 300mA
RoHS Compliant Yes

Alternative Descriptions

Ldo, Fixed, 3V, 0.3A, -40 To 125Deg C | Newark Electronics
LDO, FIXED, 3V, 0.3A, -40 TO 125DEG C | element14
LDS3985 Series 300 mA 3 V Fixed Low Noise LDO BiCMOS Regulator - SOT-23-5 | Future Electronics
LDO Regulator Pos 3V 0.55A 5-Pin SOT-23 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LDS3985M30R?

Additional datasheets, footprints and schematics for LDS3985M30R are listed on our Part Details page. You can also find images and similar parts to LDS3985M30R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LDS3985M30R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDS3985M30R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LDS3985M30R fall under?

The LDS3985M30R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LDS3985M30R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LDS3985M30R you can contact the distributor directly for product support, shipping queries etc.

Is the LDS3985M30R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LDS3985M30R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LDS3985M30R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LDS3985M30R often in real-time on the comparison pages.

What if I can't find stock of LDS3985M30R?

You can fill out our help required form which you can use to request a quote for LDS3985M30R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay