Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
2,010
in stock
|
Buy Now | |
element14
from US$1.26
|
2,010
in stock
|
Buy Now | |
Farnell
from US$1.26
|
2,010
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ldo, Fixed, 3.3V, 0.4A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LDO40LPU33RY | Newark Electronics |
LDO, FIXED, 3.3V, 0.4A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 3.3V 0.4A 6-Pin DFN EP T/R | Avnet Silica |
LDO40LPU33RY, Linear Voltage Regulator | RS |
LDO40L Series 38 V 400 mA Fixed Low-Dropout Regulator - DFN-6 (3x3) | Future Electronics |
Where can I find additional details, specifications and documents for a LDO40LPU33RY?
Additional datasheets, footprints and schematics for LDO40LPU33RY are listed on our Part Details page. You can also find images and similar parts to LDO40LPU33RY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDO40LPU33RY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDO40LPU33RY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDO40LPU33RY fall under?
The LDO40LPU33RY is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to LDO40LPU33RY when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDO40LPU33RY you can contact the distributor directly for product support, shipping queries etc.
Is the LDO40LPU33RY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDO40LPU33RY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for LDO40LPU33RY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDO40LPU33RY often in real-time on the comparison pages.
What if I can't find stock of LDO40LPU33RY?
You can fill out our help required form which you can use to request a quote for LDO40LPU33RY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.