Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.49
|
166
in stock
|
Buy Now | |
Sager
from US$7.36
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
183
in stock
|
Buy Now | |
element14
from US$8.42
|
183
in stock
|
Buy Now | |
Farnell
from US$8.52
|
183
in stock
|
Buy Now | |
Avnet America
from US$7.01
|
-
|
Buy Now | |
TTI Europe
from US$6.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Output Power Max | 15W |
---|---|
Output Voltage Min | 590mV |
Output Voltage Max | 5.1V |
Output Current Max | 3A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | - |
Input Voltage DC Min | 3V |
Dc-Dc Converter, 0.59V To 5.1V, Module | Newark Electronics |
DC-DC CONVERTER, 0.59V TO 5.1V, MODULE | element14 |
DC/DC,PoL,3-13.8Vin,0.59-5.1Vout 3A,SIP | RS |
Where can I find additional details, specifications and documents for a LDO03C-005W05-VJ?
Additional datasheets, footprints and schematics for LDO03C-005W05-VJ are listed on our Part Details page. You can also find images and similar parts to LDO03C-005W05-VJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDO03C-005W05-VJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDO03C-005W05-VJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDO03C-005W05-VJ fall under?
The LDO03C-005W05-VJ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to LDO03C-005W05-VJ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDO03C-005W05-VJ you can contact the distributor directly for product support, shipping queries etc.
Is the LDO03C-005W05-VJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDO03C-005W05-VJ have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LDO03C-005W05-VJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDO03C-005W05-VJ often in real-time on the comparison pages.
What if I can't find stock of LDO03C-005W05-VJ?
You can fill out our help required form which you can use to request a quote for LDO03C-005W05-VJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.