Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.17
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,689
in stock
|
Buy Now | |
element14
from US$0.18
|
2,689
in stock
|
Buy Now | |
Farnell
from US$0.17
|
2,689
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 300mA |
RoHS Compliant | Yes |
LDLN030 Series 5.5 V 300 mA Surface Mount Ultra Low-Noise LDO - TSOT-23-5L | Future Electronics |
LDO Regulator Pos 3.3V 300mA 5-Pin TSOT-23 T/R | Avnet America |
Ldo, Fixed, 3.3V, 0.3A, -40 To 125Deg C | Newark Electronics |
LDLN030G33R, Linear Voltage Regulator | RS |
Where can I find additional details, specifications and documents for a LDLN030G33R?
Additional datasheets, footprints and schematics for LDLN030G33R are listed on our Part Details page. You can also find images and similar parts to LDLN030G33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDLN030G33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDLN030G33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDLN030G33R fall under?
The LDLN030G33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDLN030G33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDLN030G33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDLN030G33R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LDLN030G33R have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for LDLN030G33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDLN030G33R often in real-time on the comparison pages.
What if I can't find stock of LDLN030G33R?
You can fill out our help required form which you can use to request a quote for LDLN030G33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.