Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,430
in stock
|
Buy Now | |
element14
from US$0.21
|
2,430
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,430
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Adjustable Output Voltage Min | 1.18V |
Adjustable Output Voltage Max | 17.4V |
Output Current | 1.2A |
RoHS Compliant | Yes |
Ldo, Adj, 1.2A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 1.18V to 17.4V 1.2A 6-Pin DFN T/R | Avnet Silica |
LDL212PVR, Linear Voltage Regulator | RS |
LDL212 Series 18 V 1.2 A Adj. High PSRR Low Drop Linear Regulator IC - DFN-6 | Future Electronics |
Where can I find additional details, specifications and documents for a LDL212PVR?
Additional datasheets, footprints and schematics for LDL212PVR are listed on our Part Details page. You can also find images and similar parts to LDL212PVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL212PVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL212PVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL212PVR fall under?
The LDL212PVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL212PVR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL212PVR you can contact the distributor directly for product support, shipping queries etc.
Is the LDL212PVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDL212PVR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for LDL212PVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL212PVR often in real-time on the comparison pages.
What if I can't find stock of LDL212PVR?
You can fill out our help required form which you can use to request a quote for LDL212PVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.