Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
13,108
in stock
|
Buy Now | |
element14
from US$0.22
|
13,108
in stock
|
Buy Now | |
Farnell
from US$0.22
|
13,108
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 18V |
Adjustable Output Voltage Min | 1.18V |
Adjustable Output Voltage Max | 17.4V |
Output Current | 1.2A |
RoHS Compliant | Yes |
Ldo, Adj, 1.2A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 1.18V to 17.4V 1.2A 6-Pin DFN T/R | Avnet America |
LDL212PUR, Linear Voltage Regulators | RS |
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.18 V ~ 17.65 V 1.2A 6 | Future Electronics |
Where can I find additional details, specifications and documents for a LDL212PUR?
Additional datasheets, footprints and schematics for LDL212PUR are listed on our Part Details page. You can also find images and similar parts to LDL212PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL212PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL212PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL212PUR fall under?
The LDL212PUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL212PUR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL212PUR you can contact the distributor directly for product support, shipping queries etc.
Is the LDL212PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDL212PUR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for LDL212PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL212PUR often in real-time on the comparison pages.
What if I can't find stock of LDL212PUR?
You can fill out our help required form which you can use to request a quote for LDL212PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.