Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
5,846
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
5,846
in stock
|
Buy Now | |
element14
from US$0.36
|
5,846
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Ldo, Fixed, 3.3V, 1.2A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LDL112PV33R | Newark Electronics |
LDL112 Series 3.3V 1.2A Low Quiescent Current LDO Reverse Current Protect DFN-6 | Future Electronics |
LDO Voltage Regulator, Fixed, 1.6 V to 5.5 V, Single Output, 300 mV Drop, 3.3 V, 1.2 A, 6 Pins, DFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a LDL112PV33R?
Additional datasheets, footprints and schematics for LDL112PV33R are listed on our Part Details page. You can also find images and similar parts to LDL112PV33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDL112PV33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDL112PV33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDL112PV33R fall under?
The LDL112PV33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDL112PV33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDL112PV33R you can contact the distributor directly for product support, shipping queries etc.
Is the LDL112PV33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDL112PV33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LDL112PV33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDL112PV33R often in real-time on the comparison pages.
What if I can't find stock of LDL112PV33R?
You can fill out our help required form which you can use to request a quote for LDL112PV33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.