Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
2,995
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
922
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.9V |
Input Voltage Max | 5.5V |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.2V |
Output Current | 200mA |
RoHS Compliant | Yes |
LDK120 Series 200 mA Adjustable Output Surface Mount Voltage Regulator - SOT-23 | Future Electronics |
Ldo, Adj, 5.2V, 0.2A, -40 To 125Deg C | Newark Electronics |
LDO Voltage Regulator, Adjustable, 1.9 V to 5.5 V, Single Output, 100 mV Drop, 800 mV to 3.5 V, 200 mA, 5 Pins, SOT-23 | Avnet America |
LDO, ADJ, 0.2A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LDK120M-R?
Additional datasheets, footprints and schematics for LDK120M-R are listed on our Part Details page. You can also find images and similar parts to LDK120M-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LDK120M-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LDK120M-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LDK120M-R fall under?
The LDK120M-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LDK120M-R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LDK120M-R you can contact the distributor directly for product support, shipping queries etc.
Is the LDK120M-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LDK120M-R have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LDK120M-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LDK120M-R often in real-time on the comparison pages.
What if I can't find stock of LDK120M-R?
You can fill out our help required form which you can use to request a quote for LDK120M-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.