Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 300mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LD6836TD/33P,125?
Additional datasheets, footprints and schematics for LD6836TD/33P,125 are listed on our Part Details page. You can also find images and similar parts to LD6836TD/33P,125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD6836TD/33P,125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD6836TD/33P,125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD6836TD/33P,125 fall under?
The LD6836TD/33P,125 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD6836TD/33P,125 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD6836TD/33P,125 you can contact the distributor directly for product support, shipping queries etc.
Is the LD6836TD/33P,125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD6836TD/33P,125 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LD6836TD/33P,125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD6836TD/33P,125 often in real-time on the comparison pages.
What if I can't find stock of LD6836TD/33P,125?
You can fill out our help required form which you can use to request a quote for LD6836TD/33P,125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.