Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
Future Electronics
from US$0.27
|
57,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
8,630
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
8,193
in stock
|
Buy Now | |
element14
from US$0.32
|
8,193
in stock
|
Buy Now | |
Farnell
from US$0.32
|
8,193
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | SOT-323 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.5V |
LD59015 Series 3.3 V 150 mA Low Noise High PSRR Linear Voltage Regulator-SOT-323-5 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 0.15A, -40 To 125Deg C | Newark Electronics |
V REG, 2.3-5.5V, 0.15A, 3.3V, 5SOT323 | element14 |
LDO Regulator Pos 3.3V 0.15A 5-Pin SOT-323 T/R | Avnet Silica |
STMicroelectronics, LD59015C33R | RS |
Where can I find additional details, specifications and documents for a LD59015C33R?
Additional datasheets, footprints and schematics for LD59015C33R are listed on our Part Details page. You can also find images and similar parts to LD59015C33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD59015C33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD59015C33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD59015C33R fall under?
The LD59015C33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD59015C33R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD59015C33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD59015C33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD59015C33R have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LD59015C33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD59015C33R often in real-time on the comparison pages.
What if I can't find stock of LD59015C33R?
You can fill out our help required form which you can use to request a quote for LD59015C33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.