Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,722
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
2,598
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,722
in stock
|
Buy Now | |
element14
from US$0.42
|
1,722
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
79
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 1.8V, 0.15A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD59015C18R | Newark Electronics |
SOT 323 5LDS | Future Electronics |
LDO Regulator Pos 1.8V 0.15A 5-Pin SOT-323 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD59015C18R?
Additional datasheets, footprints and schematics for LD59015C18R are listed on our Part Details page. You can also find images and similar parts to LD59015C18R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD59015C18R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD59015C18R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD59015C18R fall under?
The LD59015C18R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD59015C18R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD59015C18R you can contact the distributor directly for product support, shipping queries etc.
Is the LD59015C18R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD59015C18R have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LD59015C18R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD59015C18R often in real-time on the comparison pages.
What if I can't find stock of LD59015C18R?
You can fill out our help required form which you can use to request a quote for LD59015C18R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.