Status: | Unknown |
---|---|
Series: | 1.1V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
995
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.18V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.1V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 80mV |
LDO Regulator Case Style | DFN |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.1V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
500mA ultra low dropout linear regulator with bias supply | Future Electronics |
LD56050DPU110R, Linear Voltage Regulator | RS |
Ldo, Fixed, 1.1V, 0.5A, Dfn-4 | Newark Electronics |
LDO Regulator 1.1V 500mA 4-Pin DFN T/R | Avnet America |
LDO, FIXED, 1.1V, 0.5A, DFN-4 | element14 |
Where can I find additional details, specifications and documents for a LD56050DPU110R?
Additional datasheets, footprints and schematics for LD56050DPU110R are listed on our Part Details page. You can also find images and similar parts to LD56050DPU110R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD56050DPU110R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD56050DPU110R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD56050DPU110R fall under?
The LD56050DPU110R is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LD56050DPU110R when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD56050DPU110R you can contact the distributor directly for product support, shipping queries etc.
Is the LD56050DPU110R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD56050DPU110R have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LD56050DPU110R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD56050DPU110R often in real-time on the comparison pages.
What if I can't find stock of LD56050DPU110R?
You can fill out our help required form which you can use to request a quote for LD56050DPU110R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.