Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
54,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
6,000
in stock
|
Buy Now | |
element14
from US$0.35
|
1,905
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,905
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3V |
Output Current | 150mA |
RoHS Compliant | Yes |
Power Management Rohs Compliant: Yes |Stmicroelectronics LD3985M30R | Newark Electronics |
LDO Regulator Pos 3V 0.55A 5-Pin SOT-23 T/R | Avnet America |
LD3985 Series 150 mA 3 V Fixed Low Noise LDO BiCMOS Regulator-SOT-23-5 | Future Electronics |
LDO, FIXED, 3V, 0.15A, -40 TO 125DEG C | element14 |
LDO Regulator 3V 0.55A SOT23-5 | RS |
Where can I find additional details, specifications and documents for a LD3985M30R?
Additional datasheets, footprints and schematics for LD3985M30R are listed on our Part Details page. You can also find images and similar parts to LD3985M30R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD3985M30R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD3985M30R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD3985M30R fall under?
The LD3985M30R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD3985M30R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD3985M30R you can contact the distributor directly for product support, shipping queries etc.
Is the LD3985M30R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD3985M30R have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for LD3985M30R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD3985M30R often in real-time on the comparison pages.
What if I can't find stock of LD3985M30R?
You can fill out our help required form which you can use to request a quote for LD3985M30R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.