Status: | Unknown |
---|---|
Series: | Adj 3A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5V |
Output Current | 3A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | PPACK |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
LDO, ADJ, 5V TO 1.22V, 3A, PPACK-5 | Farnell |
Ldo, Adj, 5V To 1.22V, 3A, Ppack-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LD39300PT-R?
Additional datasheets, footprints and schematics for LD39300PT-R are listed on our Part Details page. You can also find images and similar parts to LD39300PT-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39300PT-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39300PT-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39300PT-R fall under?
The LD39300PT-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39300PT-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39300PT-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39300PT-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39300PT-R have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LD39300PT-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39300PT-R often in real-time on the comparison pages.
What if I can't find stock of LD39300PT-R?
You can fill out our help required form which you can use to request a quote for LD39300PT-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.