Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
2,290
in stock
|
Buy Now | |
element14
from US$0.54
|
64,416
in stock
|
Buy Now | |
Farnell
from US$0.54
|
64,416
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
225
in stock
|
Buy Now | |
Avnet America
-
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.25V |
Input Voltage Max | 6V |
Adjustable Output Voltage Min | 500mV |
Output Current | 2A |
RoHS Compliant | Yes |
LDO, ADJ, 2A, -40 TO 125DEG C | element14 |
STMicroelectronics, LD39200PUR | RS |
Ldo, Adj, 2A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 0.5V to 5.75V 2A 6-Pin DFN T/R | Avnet America |
2 A high PSRR utra low drop linear regulator with reverse current protection | Future Electronics |
Where can I find additional details, specifications and documents for a LD39200PUR?
Additional datasheets, footprints and schematics for LD39200PUR are listed on our Part Details page. You can also find images and similar parts to LD39200PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39200PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39200PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39200PUR fall under?
The LD39200PUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39200PUR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39200PUR you can contact the distributor directly for product support, shipping queries etc.
Is the LD39200PUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD39200PUR have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for LD39200PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39200PUR often in real-time on the comparison pages.
What if I can't find stock of LD39200PUR?
You can fill out our help required form which you can use to request a quote for LD39200PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.