Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
8,006
in stock
|
Buy Now | |
element14
from US$0.52
|
8,006
in stock
|
Buy Now | |
Farnell
from US$0.52
|
8,006
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.25V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 2A |
RoHS Compliant | Yes |
Ldo, Fixed, 3.3V, 2A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 3.3V, 2A, -40 TO 125DEG C | element14 |
LD39200PU33R, Low Dropout Regulator | RS |
2A high PSRR ultra low drop (LDO) linear regulator | Avnet Silica |
LD39200 Series 1 Output 2 A Surface Mount Linear Voltage Regulator IC - DFN-6 | Future Electronics |
Where can I find additional details, specifications and documents for a LD39200PU33R?
Additional datasheets, footprints and schematics for LD39200PU33R are listed on our Part Details page. You can also find images and similar parts to LD39200PU33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39200PU33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39200PU33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39200PU33R fall under?
The LD39200PU33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39200PU33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39200PU33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39200PU33R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD39200PU33R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for LD39200PU33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39200PU33R often in real-time on the comparison pages.
What if I can't find stock of LD39200PU33R?
You can fill out our help required form which you can use to request a quote for LD39200PU33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.