Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
4,652
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
4,652
in stock
|
Buy Now | |
element14
from US$0.63
|
4,652
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 2.5V |
Output Current | 1.5A |
RoHS Compliant | Yes |
Ldo, Fixed, 2.5V, 1.5A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 2.5V, 1.5A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 2.5V 1.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
LD39150 Series 2.5 V 1.5 A Ultra Low Drop BiCMOS Voltage Regulator - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a LD39150DT25-R?
Additional datasheets, footprints and schematics for LD39150DT25-R are listed on our Part Details page. You can also find images and similar parts to LD39150DT25-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39150DT25-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39150DT25-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39150DT25-R fall under?
The LD39150DT25-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39150DT25-R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39150DT25-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39150DT25-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39150DT25-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for LD39150DT25-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39150DT25-R often in real-time on the comparison pages.
What if I can't find stock of LD39150DT25-R?
You can fill out our help required form which you can use to request a quote for LD39150DT25-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.