Status: | Unknown |
---|---|
Series: | Adj 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
5,920
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
31,844
in stock
|
Buy Now | |
element14
from US$0.58
|
31,844
in stock
|
Buy Now | |
Farnell
from US$0.53
|
31,844
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
4,015
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 4.5V |
Output Current | 1A |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1A LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
LD39100 Series 1 A 0.8 to 4.5 V ADJ Low Noise LDO Regulator -DFN-6(3 x 3mm) | Future Electronics |
Ldo, Adj, 0.8V-4.5V, 1A, Dfn-6 | Newark Electronics |
LDO, ADJ, 0.8V-4.5V, 1A, DFN-6 | element14 |
LDO Voltage Regulator, Adjustable, 1.5 V to 5.5 V, Single Output, 200 mV Drop, 800 mV to 4.5 V, 1 A, 6 Pins, DFN-EP | Avnet America |
LDO Regulator 1A 0.8V Low IQ DFN6EP | RS |
Where can I find additional details, specifications and documents for a LD39100PUR?
Additional datasheets, footprints and schematics for LD39100PUR are listed on our Part Details page. You can also find images and similar parts to LD39100PUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39100PUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39100PUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39100PUR fall under?
The LD39100PUR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39100PUR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39100PUR you can contact the distributor directly for product support, shipping queries etc.
Is the LD39100PUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39100PUR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LD39100PUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39100PUR often in real-time on the comparison pages.
What if I can't find stock of LD39100PUR?
You can fill out our help required form which you can use to request a quote for LD39100PUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.