Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
33,000
in stock
|
Buy Now | |
element14
from US$0.47
|
15,253
in stock
|
Buy Now | |
Farnell
from US$0.41
|
15,253
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
116
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Linear Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 1V |
Primary Input Voltage | 5.5V |
LD39015: 1 V 150 mA Low Quiescent Current Low Noise Voltage Regulator-SOT23-5 | Future Electronics |
V REG, 1.5-5.5V, 0.15A, 1V, 5SOT23 | element14 |
Volt Reg, Fixed, 1V, 0.15A, 125Deg C | Newark Electronics |
STMicroelectronics, LD39015M10R | RS |
LDO Regulator Pos 1V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD39015M10R?
Additional datasheets, footprints and schematics for LD39015M10R are listed on our Part Details page. You can also find images and similar parts to LD39015M10R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD39015M10R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD39015M10R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD39015M10R fall under?
The LD39015M10R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD39015M10R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD39015M10R you can contact the distributor directly for product support, shipping queries etc.
Is the LD39015M10R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD39015M10R have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for LD39015M10R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD39015M10R often in real-time on the comparison pages.
What if I can't find stock of LD39015M10R?
You can fill out our help required form which you can use to request a quote for LD39015M10R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.