Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
4,865
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
4,865
in stock
|
Buy Now | |
element14
from US$0.30
|
4,865
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 2.5V |
Output Current | 150mA |
RoHS Compliant | Yes |
LD2985 Series 150 mA 2.5 V Fixed Low Noise LDO Voltage Regulator - SOT-23-5 | Future Electronics |
Ldo, Fixed, 2.5V, 0.15A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 2.5V 0.15A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD2985BM25R?
Additional datasheets, footprints and schematics for LD2985BM25R are listed on our Part Details page. You can also find images and similar parts to LD2985BM25R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2985BM25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2985BM25R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2985BM25R fall under?
The LD2985BM25R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2985BM25R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2985BM25R you can contact the distributor directly for product support, shipping queries etc.
Is the LD2985BM25R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD2985BM25R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LD2985BM25R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2985BM25R often in real-time on the comparison pages.
What if I can't find stock of LD2985BM25R?
You can fill out our help required form which you can use to request a quote for LD2985BM25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.