Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
No stock
|
Buy Now | |
Avnet America
from US$0.35
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,715
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
1,916
in stock
|
Buy Now | |
element14
from US$0.42
|
1,916
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,916
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Output Current | 100mA |
RoHS Compliant | Yes |
LDO Regulator Pos 5V 0.1A 5-Pin SOT-23 T/R | Avnet America |
LD2981 Series 100 mA 5 V Fixed Output LDO Regulator with Inhibit - SOT-23-5 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C | element14 |
LDO Regulator 5V 0.1A SOT23-5 | RS |
Where can I find additional details, specifications and documents for a LD2981CM50TR?
Additional datasheets, footprints and schematics for LD2981CM50TR are listed on our Part Details page. You can also find images and similar parts to LD2981CM50TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2981CM50TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2981CM50TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2981CM50TR fall under?
The LD2981CM50TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2981CM50TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2981CM50TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD2981CM50TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD2981CM50TR have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LD2981CM50TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2981CM50TR often in real-time on the comparison pages.
What if I can't find stock of LD2981CM50TR?
You can fill out our help required form which you can use to request a quote for LD2981CM50TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.