Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
7,542
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,224
in stock
|
Buy Now | |
element14
from US$0.29
|
2,224
in stock
|
Buy Now | |
Farnell
from US$0.29
|
2,224
in stock
|
Buy Now | |
Avnet Silica
-
|
534,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Output Current | 100mA |
RoHS Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C | Newark Electronics |
LDO Regulator Pos 3.3V 0.1A 5-Pin SOT-23 T/R | Avnet Silica |
LDO Regulator 3.3V 0.1A SOT23-5 | RS |
LD2981 Series 100 mA 3.3 V Fixed Output LDO Regulator with Inhibit - SOT-23-5 | Future Electronics |
Where can I find additional details, specifications and documents for a LD2981ABM33TR?
Additional datasheets, footprints and schematics for LD2981ABM33TR are listed on our Part Details page. You can also find images and similar parts to LD2981ABM33TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2981ABM33TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2981ABM33TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2981ABM33TR fall under?
The LD2981ABM33TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2981ABM33TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2981ABM33TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD2981ABM33TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD2981ABM33TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LD2981ABM33TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2981ABM33TR often in real-time on the comparison pages.
What if I can't find stock of LD2981ABM33TR?
You can fill out our help required form which you can use to request a quote for LD2981ABM33TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.