Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
2,143
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,143
in stock
|
Buy Now | |
element14
from US$0.30
|
2,143
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LDO Regulator Pos 1.8V 0.05A 5-Pin SOT-23 T/R | Avnet America |
Ldo, Fixed, 1.8V, 0.05A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD2980CM18TR | Newark Electronics |
LDO Voltage Regulators 1.8V 50mA Positive | Future Electronics |
Where can I find additional details, specifications and documents for a LD2980CM18TR?
Additional datasheets, footprints and schematics for LD2980CM18TR are listed on our Part Details page. You can also find images and similar parts to LD2980CM18TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD2980CM18TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD2980CM18TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD2980CM18TR fall under?
The LD2980CM18TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD2980CM18TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD2980CM18TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD2980CM18TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD2980CM18TR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LD2980CM18TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD2980CM18TR often in real-time on the comparison pages.
What if I can't find stock of LD2980CM18TR?
You can fill out our help required form which you can use to request a quote for LD2980CM18TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.