LD29080S33R Power Management ICs - PMIC by STMicroelectronics

LDO, FIXED, 3.3V, 0.8A, -40 TO 125DEG CDropout

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
No stock
Buy Now
Logo for element14
element14
from US$0.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Max 13V
Fixed Output Voltage Nom. 3.3V
Output Current 800mA
RoHS Compliant Yes

Alternative Descriptions

LDO, FIXED, 3.3V, 0.8A, -40 TO 125DEG C | element14
Linear Vr |Stmicroelectronics LD29080S33R | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LD29080S33R?

Additional datasheets, footprints and schematics for LD29080S33R are listed on our Part Details page. You can also find images and similar parts to LD29080S33R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LD29080S33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD29080S33R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LD29080S33R fall under?

The LD29080S33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LD29080S33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LD29080S33R you can contact the distributor directly for product support, shipping queries etc.

Is the LD29080S33R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LD29080S33R have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LD29080S33R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LD29080S33R often in real-time on the comparison pages.

What if I can't find stock of LD29080S33R?

You can fill out our help required form which you can use to request a quote for LD29080S33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay