Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
2,490
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
2,490
in stock
|
Buy Now | |
element14
from US$0.82
|
2,490
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
LD29080 Series 3.3 V 0.8 A Fixed Output LDO Voltage Regulator - PPAK-5 | Future Electronics |
Ldo, Fixed, 3.3V, 0.8A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD29080PT33R | Newark Electronics |
LDO Regulator Pos 3.3V 0.8A 5-Pin(4+Tab) PPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LD29080PT33R?
Additional datasheets, footprints and schematics for LD29080PT33R are listed on our Part Details page. You can also find images and similar parts to LD29080PT33R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD29080PT33R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD29080PT33R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD29080PT33R fall under?
The LD29080PT33R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD29080PT33R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD29080PT33R you can contact the distributor directly for product support, shipping queries etc.
Is the LD29080PT33R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD29080PT33R have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LD29080PT33R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD29080PT33R often in real-time on the comparison pages.
What if I can't find stock of LD29080PT33R?
You can fill out our help required form which you can use to request a quote for LD29080PT33R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.