Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.25V |
Input Voltage Max | 30V |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 28V |
Output Current | 5A |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
IC, REG LDO, 1.25 TO 28V, 5A, TO220 | Farnell |
Voltage Regulator Ic | Newark Electronics |
Where can I find additional details, specifications and documents for a LD1585CV?
Additional datasheets, footprints and schematics for LD1585CV are listed on our Part Details page. You can also find images and similar parts to LD1585CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1585CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1585CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1585CV fall under?
The LD1585CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1585CV when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1585CV you can contact the distributor directly for product support, shipping queries etc.
Is the LD1585CV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD1585CV have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LD1585CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1585CV often in real-time on the comparison pages.
What if I can't find stock of LD1585CV?
You can fill out our help required form which you can use to request a quote for LD1585CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.