Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 5V |
Output Current | 950mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LD1117V50-DG?
Additional datasheets, footprints and schematics for LD1117V50-DG are listed on our Part Details page. You can also find images and similar parts to LD1117V50-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117V50-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117V50-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117V50-DG fall under?
The LD1117V50-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117V50-DG when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117V50-DG you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117V50-DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD1117V50-DG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LD1117V50-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117V50-DG often in real-time on the comparison pages.
What if I can't find stock of LD1117V50-DG?
You can fill out our help required form which you can use to request a quote for LD1117V50-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.