Status: | Unknown |
---|---|
Series: | LD1117 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
19,850
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
107,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
13,763
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,948
in stock
|
Buy Now | |
element14
from US$0.28
|
1,948
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,948
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 15V |
Output Current | 950mA |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | LD1117 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Max | 15V |
Output Voltage Min | 1.25V |
LD1117 Series 1300 mA Adjustable Output Voltage LDO Regulator - SOT-223 | Future Electronics |
LDO Regulator Adj 1.25-15V 1.3A SOT223 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Adj, 15V, 0.95A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD1117SC-R | Newark Electronics |
LDO, ADJ, 15V, 0.95A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 1.25V to 15V 1.3A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LD1117SC-R?
Additional datasheets, footprints and schematics for LD1117SC-R are listed on our Part Details page. You can also find images and similar parts to LD1117SC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117SC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117SC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117SC-R fall under?
The LD1117SC-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117SC-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117SC-R you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117SC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117SC-R have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LD1117SC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117SC-R often in real-time on the comparison pages.
What if I can't find stock of LD1117SC-R?
You can fill out our help required form which you can use to request a quote for LD1117SC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.