Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2,125
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
3,439
in stock
|
Buy Now | |
Avnet Silica
-
|
42,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now |
Primary Input Voltage | 15V |
---|---|
Output Voltage Fixed | 5V |
Dropout Voltage Vdo | 1.1V |
No. of Pins | 3 |
Output Current | 950mA |
Voltage Regulator Case Style | TO-252 |
Operating Temperature Range | -40°C to +125°C |
SVHC | No SVHC (20-Jun-2011) |
LDO Regulator Pos 5V 1.3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
LD1117 Series 1300 mA 5 V Fixed SMT Positive Voltage Regulator - TO-252 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator 5V 1.3A DPAK | RS |
Output Type:Fixed | Newark Electronics |
V REG LDO +5.0V, SMD, 1117, DPAK-3 | Farnell |
Where can I find additional details, specifications and documents for a LD1117DT50CTR?
Additional datasheets, footprints and schematics for LD1117DT50CTR are listed on our Part Details page. You can also find images and similar parts to LD1117DT50CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117DT50CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117DT50CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117DT50CTR fall under?
The LD1117DT50CTR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LD1117DT50CTR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117DT50CTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117DT50CTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117DT50CTR have stock available?
Authorised distributors including Avnet America, Future Electronics, Transfer Multisort Elektronik, RS and Avnet Silica have stock available or on a lead time for LD1117DT50CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117DT50CTR often in real-time on the comparison pages.
What if I can't find stock of LD1117DT50CTR?
You can fill out our help required form which you can use to request a quote for LD1117DT50CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.