Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,514
in stock
|
Buy Now | |
element14
from US$0.27
|
1,514
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,514
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 1.8V |
Output Current | 800mA |
Dropout Voltage Vdo | 1.1V |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Ldo, Fixed, 1.8V, 0.8A, 0 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD1117DT18TR | Newark Electronics |
LDO, FIXED, 1.8V, 0.8A, 0 TO 125DEG C | element14 |
LDO Regulator Pos 1.8V 1.3A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
LDO Regulator 1.8V 1.3A DPAK | RS |
LD1117 Series 1300 mA 1.8 V Fixed SMT Positive Voltage Regulator - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a LD1117DT18TR.?
Additional datasheets, footprints and schematics for LD1117DT18TR. are listed on our Part Details page. You can also find images and similar parts to LD1117DT18TR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117DT18TR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117DT18TR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117DT18TR. fall under?
The LD1117DT18TR. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117DT18TR. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117DT18TR. you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117DT18TR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD1117DT18TR. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for LD1117DT18TR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117DT18TR. often in real-time on the comparison pages.
What if I can't find stock of LD1117DT18TR.?
You can fill out our help required form which you can use to request a quote for LD1117DT18TR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.