Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
No stock
|
Buy Now | |
Avnet America
from US$0.26
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,735
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 1.2V |
Output Current | 950mA |
RoHS Compliant | Yes |
LDO Regulator Pos 1.2V 1.3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Ldo, Fixed, 1.2V, 0.8A, -40 To 125Deg C | Newark Electronics |
1.3A 1.2V Low Dropout Regulator DPAK | RS |
LD1117 Series 1300 mA 1.2 V Fixed SMT Positive Voltage Regulator - TO-252 | Future Electronics |
LDO, FIXED, 1.2V, 0.95A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a LD1117DT12CTR?
Additional datasheets, footprints and schematics for LD1117DT12CTR are listed on our Part Details page. You can also find images and similar parts to LD1117DT12CTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117DT12CTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117DT12CTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117DT12CTR fall under?
The LD1117DT12CTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117DT12CTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117DT12CTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117DT12CTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD1117DT12CTR have stock available?
Authorised distributors including Avnet America, Newark Electronics, EBV Elektronik, RS and Future Electronics have stock available or on a lead time for LD1117DT12CTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117DT12CTR often in real-time on the comparison pages.
What if I can't find stock of LD1117DT12CTR?
You can fill out our help required form which you can use to request a quote for LD1117DT12CTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.