Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
4,593
in stock
|
Buy Now | |
element14
from US$0.25
|
4,593
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,593
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Max | 10V |
Adjustable Output Voltage Min | 1.25V |
Output Current | 1A |
RoHS Compliant | Yes |
LD1117 Series 1 A 1.2 to 1.3 V Adjustable Positive Voltage LDO Regulator TO-252 | Future Electronics |
Ldo, Adj, 1A, 0 To 125Deg C | Newark Electronics |
LDO, ADJ, 1A, 0 TO 125DEG C | element14 |
LDO Regulator 1.25V to 15V 1.2A DPAK | RS |
LDO Regulator Pos 1.25V to 15V 1.2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD1117ADT-TR?
Additional datasheets, footprints and schematics for LD1117ADT-TR are listed on our Part Details page. You can also find images and similar parts to LD1117ADT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1117ADT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1117ADT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1117ADT-TR fall under?
The LD1117ADT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1117ADT-TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1117ADT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1117ADT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1117ADT-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LD1117ADT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1117ADT-TR often in real-time on the comparison pages.
What if I can't find stock of LD1117ADT-TR?
You can fill out our help required form which you can use to request a quote for LD1117ADT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.