Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
1,912
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
1,912
in stock
|
Buy Now | |
element14
from US$1.08
|
1,912
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
400
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Max | 30V |
Adjustable Output Voltage Min | 1.25V |
Output Current | 1.5A |
RoHS Compliant | Yes |
Ldo, Adj, 30V, 1.5A, -40 To 125Deg C | Newark Electronics |
LDO, ADJ, 30V, 1.5A, -40 TO 125DEG C | element14 |
LD1086: 28.5 V 1.5 A Adjustable Low Drop Positive Voltage Regulator - TO-220-3 | Future Electronics |
LDO Regulator Pos 1.25V to 15V 1.5A 3-Pin TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a LD1086V-DG?
Additional datasheets, footprints and schematics for LD1086V-DG are listed on our Part Details page. You can also find images and similar parts to LD1086V-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086V-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086V-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086V-DG fall under?
The LD1086V-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086V-DG when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086V-DG you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086V-DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD1086V-DG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for LD1086V-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086V-DG often in real-time on the comparison pages.
What if I can't find stock of LD1086V-DG?
You can fill out our help required form which you can use to request a quote for LD1086V-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.