Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
535
in stock
|
Buy Now | |
element14
from US$0.68
|
535
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.25V |
Input Voltage Max | 30V |
Adjustable Output Voltage Min | 1.25V |
Output Current | 1.5A |
RoHS Compliant | Yes |
Ldo, Adj, 1.5A, -40 To 125Deg C | Newark Electronics |
LDO, ADJ, 1.5A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 1.25V to 15V 1.5A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
LD1086 Series 1.5 A Adjustable Output Positive Voltage LDO Regulator - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a LD1086D2TTR?
Additional datasheets, footprints and schematics for LD1086D2TTR are listed on our Part Details page. You can also find images and similar parts to LD1086D2TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086D2TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086D2TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086D2TTR fall under?
The LD1086D2TTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086D2TTR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086D2TTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086D2TTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LD1086D2TTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for LD1086D2TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086D2TTR often in real-time on the comparison pages.
What if I can't find stock of LD1086D2TTR?
You can fill out our help required form which you can use to request a quote for LD1086D2TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.