Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
1,275
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,275
in stock
|
Buy Now | |
element14
from US$0.88
|
1,275
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.8V |
Adjustable Output Voltage Max | 12V |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-263AA |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Output Voltage Max | 12V |
Output Voltage Min | 1.8V |
Ldo, Adj, 12V, 1.5A, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics LD1086D2MTR | Newark Electronics |
LDO, ADJ, 12V, 1.5A, -40 TO 125DEG C | element14 |
LD1086 Series 1.5 V Adjustable and Fixed Positive Voltage Regulator - D2PAK | Future Electronics |
LDO Regulator Pos 1.25V to 15V 1.5A 4-Pin(3+Tab) D2PAK/A T/R | Avnet America |
Where can I find additional details, specifications and documents for a LD1086D2MTR?
Additional datasheets, footprints and schematics for LD1086D2MTR are listed on our Part Details page. You can also find images and similar parts to LD1086D2MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1086D2MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1086D2MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1086D2MTR fall under?
The LD1086D2MTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1086D2MTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1086D2MTR you can contact the distributor directly for product support, shipping queries etc.
Is the LD1086D2MTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1086D2MTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LD1086D2MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1086D2MTR often in real-time on the comparison pages.
What if I can't find stock of LD1086D2MTR?
You can fill out our help required form which you can use to request a quote for LD1086D2MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.