LD1085D2M25R Power Management ICs - PMIC by STMicroelectronics

LDO, FIXED, 2.5V, 3A, -40 TO 125DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
1,731
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
2,350
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.82
2,000
in stock
Buy Now
Logo for element14
element14
from US$0.94
1,731
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Ldo, Fixed, 2.5V, 3A, -40 To 125Deg C | Newark Electronics
LD1085 Series 3 A 2.5 V Fixed Output Positive Voltage LDO Regulator - D2PAK | Future Electronics
LDO Regulator Pos 2.5V 3A 4-Pin(3+Tab) D2PAK/A T/R | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LD1085D2M25R?

Additional datasheets, footprints and schematics for LD1085D2M25R are listed on our Part Details page. You can also find images and similar parts to LD1085D2M25R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LD1085D2M25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1085D2M25R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LD1085D2M25R fall under?

The LD1085D2M25R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LD1085D2M25R when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LD1085D2M25R you can contact the distributor directly for product support, shipping queries etc.

Is the LD1085D2M25R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LD1085D2M25R have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for LD1085D2M25R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LD1085D2M25R often in real-time on the comparison pages.

What if I can't find stock of LD1085D2M25R?

You can fill out our help required form which you can use to request a quote for LD1085D2M25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay