Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
12,197
in stock
|
Buy Now | |
element14
from US$0.90
|
11,107
in stock
|
Buy Now | |
Farnell
from US$0.94
|
11,107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
967
in stock
|
Buy Now | |
Rapid Electronics
from US$1.28
|
26
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,250
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Distrelec
from US$0.95
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.25V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 5A |
Dropout Voltage Vdo | 1.3V |
LDO Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 1% |
Base Number | 1084 |
IC Generic Number | 1084 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 1% |
Primary Input Voltage | 30V |
Supply Voltage Min | 2.85V |
Termination Type | Through Hole |
Voltage Regulator Type | Adjustable |
Ldo Voltage Regulator | Newark Electronics |
V REG ADJ 1.25/28V, 1084, TO-220-3 | element14 |
LDO Regulator Adj 1.25-15V 5A TO220 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
ST LD1084V 30V 5A TO220-3 Adjustable LDO Voltage Regulator | Rapid Electronics |
LDO Regulator Pos 5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
LD1084 Series 5 A Adjustable Output Positive Voltage LDO Regulator - TO-220 | Future Electronics |
ST LDO Voltage Regulator, 1.25 ... 28V, 5A, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a LD1084V?
Additional datasheets, footprints and schematics for LD1084V are listed on our Part Details page. You can also find images and similar parts to LD1084V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LD1084V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LD1084V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LD1084V fall under?
The LD1084V is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LD1084V when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LD1084V you can contact the distributor directly for product support, shipping queries etc.
Is the LD1084V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LD1084V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for LD1084V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LD1084V often in real-time on the comparison pages.
What if I can't find stock of LD1084V?
You can fill out our help required form which you can use to request a quote for LD1084V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.