Status: | Unknown |
---|---|
Series: | 7905 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
27,531
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
10,000
in stock
|
Buy Now | |
element14
from US$0.19
|
4,549
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,549
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -20V |
Input Voltage Max | -8V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7905 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | -5V |
IC: voltage regulator | Transfer Multisort Elektronik |
Power Management Rohs Compliant: Yes |Stmicroelectronics L79L05ABUTR | Newark Electronics |
Standard Regulator Neg -5V 0.1A 4-Pin(3+Tab) SOT-89 T/R | Avnet America |
VOLT REG, -5V, 0.1A, -40 TO 125DEG C | element14 |
L79L05 Series 100 mA -5 V Fixed Output SMT Negative Voltage Regulator - SOT-89 | Future Electronics |
Voltage Regulator -5V 0.1A SOT89 | RS |
Where can I find additional details, specifications and documents for a L79L05ABUTR?
Additional datasheets, footprints and schematics for L79L05ABUTR are listed on our Part Details page. You can also find images and similar parts to L79L05ABUTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L79L05ABUTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L79L05ABUTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L79L05ABUTR fall under?
The L79L05ABUTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L79L05ABUTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L79L05ABUTR you can contact the distributor directly for product support, shipping queries etc.
Is the L79L05ABUTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L79L05ABUTR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L79L05ABUTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L79L05ABUTR often in real-time on the comparison pages.
What if I can't find stock of L79L05ABUTR?
You can fill out our help required form which you can use to request a quote for L79L05ABUTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.