Status: | Unknown |
---|---|
Series: | -12V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
2,000
in stock
|
Buy Now | |
element14
from US$0.71
|
1,312
in stock
|
Buy Now | |
Farnell
from US$0.68
|
1,312
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
979
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
77
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -19V |
Fixed Output Voltage Nom. | -12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.1V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | -12V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 1.5A |
Output Voltage Max | -12.5V |
Output Voltage Min | -11.5V |
Output Voltage Nom. | -12V |
Primary Input Voltage | -19V |
Supply Voltage Max | -27V |
Supply Voltage Min | -15V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Negative Fixed |
L7912 Series 1.5 A -12 V Fixed Output SMT Negative Voltage Regulator - D2PAK | Future Electronics |
IC, REG LDO, -12V, 1.5A, D2PAK | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Voltage Regulator | Newark Electronics |
Standard Regulator Neg -12V 1.5A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Voltage Regulator -12V 1.5A D2PAK | RS |
Where can I find additional details, specifications and documents for a L7912CD2T-TR?
Additional datasheets, footprints and schematics for L7912CD2T-TR are listed on our Part Details page. You can also find images and similar parts to L7912CD2T-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7912CD2T-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7912CD2T-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7912CD2T-TR fall under?
The L7912CD2T-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7912CD2T-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7912CD2T-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L7912CD2T-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7912CD2T-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for L7912CD2T-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7912CD2T-TR often in real-time on the comparison pages.
What if I can't find stock of L7912CD2T-TR?
You can fill out our help required form which you can use to request a quote for L7912CD2T-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.