Status: | Unknown |
---|---|
Series: | -5V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
1,420
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
618
in stock
|
Buy Now | |
element14
from US$0.63
|
618
in stock
|
Buy Now | |
Farnell
from US$0.62
|
618
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -35V |
Input Voltage Max | -10V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 1.4V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 150°C |
Product Range | -5V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | -5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 3-Terminal Fixed Negative |
Standard Regulator Neg -5V 1.5A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
L7905CD2T-TR,Voltage regulator -5V 1.5A | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Neg Voltage Regulator, -35V, To263-3 | Newark Electronics |
IC, NEG VOLTAGE REGULATOR, -35V, TO263-3 | element14 |
L7905 Series 1.5 A -5 V Fixed Output SMT Negative Voltage Regulator - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a L7905CD2T-TR?
Additional datasheets, footprints and schematics for L7905CD2T-TR are listed on our Part Details page. You can also find images and similar parts to L7905CD2T-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7905CD2T-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7905CD2T-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7905CD2T-TR fall under?
The L7905CD2T-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7905CD2T-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7905CD2T-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L7905CD2T-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7905CD2T-TR have stock available?
Authorised distributors including Avnet America, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for L7905CD2T-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7905CD2T-TR often in real-time on the comparison pages.
What if I can't find stock of L7905CD2T-TR?
You can fill out our help required form which you can use to request a quote for L7905CD2T-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.