Status: | Unknown |
---|---|
Series: | 7815 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1,455
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
7,500
in stock
|
Buy Now | |
element14
from US$0.33
|
1,762
in stock
|
Buy Now | |
Farnell
from US$0.31
|
1,762
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,335
in stock
|
Buy Now | |
Avnet Silica
-
|
252,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 7815 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 15V |
Primary Input Voltage | 23V |
L78M Series 500 mA 15 V Fixed Output Three Terminal Voltage Regulator - TO-252 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics L78M15ABDT-TR | Newark Electronics |
Standard Regulator Pos 15V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
LINEAR VOLTREG REG, 5V, 0.5A, TO-263-3 | element14 |
Voltage Regulator 15V 0.5A DPAK | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a L78M15ABDT-TR?
Additional datasheets, footprints and schematics for L78M15ABDT-TR are listed on our Part Details page. You can also find images and similar parts to L78M15ABDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78M15ABDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78M15ABDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78M15ABDT-TR fall under?
The L78M15ABDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78M15ABDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78M15ABDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L78M15ABDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78M15ABDT-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for L78M15ABDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78M15ABDT-TR often in real-time on the comparison pages.
What if I can't find stock of L78M15ABDT-TR?
You can fill out our help required form which you can use to request a quote for L78M15ABDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.