Status: | Unknown |
---|---|
Series: | 7833 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
1,650
in stock
|
Buy Now | |
element14
from US$0.16
|
185,194
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
183,839
in stock
|
Buy Now | |
Farnell
from US$0.15
|
183,364
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
2,131
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,500
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Fixed Output Voltage Nom. | 3.3V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 8.3V |
Input Voltage Max | 30V |
Product Range | 7833 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 5% |
No. of Outputs | 1Outputs |
Output Voltage Max | 3.564V |
Output Voltage Min | 3.036V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Fixed Positive |
IC, V REG, 3.3V | element14 |
Ic, V Reg, 3.3V, Fixed Output Voltage Nom-3.3V, Adjustable Output Voltage Min-, Adjustable Output Voltage Max-, Input Voltage Min-8.3V, Input Voltage Max-30V, Product Range-7833 Voltage Regulators, Output Current-100Ma, Output Rohs Compliant: Yes |Stmicroelectronics L78L33ACZ | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage Regulator 3.3V 0.1A TO92 | RS |
U-Reg +3,3V 0,1A TO92 | Schukat Electronic |
Standard Regulator Pos 3.3V 0.1A 3-Pin TO-92 Bag | EBV Elektronik |
L78L Series 100 mA 3.3 V Positive Voltage Regulator Through Hole - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a L78L33ACZ?
Additional datasheets, footprints and schematics for L78L33ACZ are listed on our Part Details page. You can also find images and similar parts to L78L33ACZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L33ACZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L33ACZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L33ACZ fall under?
The L78L33ACZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L33ACZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L33ACZ you can contact the distributor directly for product support, shipping queries etc.
Is the L78L33ACZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L33ACZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for L78L33ACZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L33ACZ often in real-time on the comparison pages.
What if I can't find stock of L78L33ACZ?
You can fill out our help required form which you can use to request a quote for L78L33ACZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.